HUBER+SUHNER AG RF Antennas 852626

Description
852626
Request a Quote Datasheet
Description
852626
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-852626-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-852626-ND
RF Antennas 3628-852626-ND
852626

852626

Buy Now Datasheet
RF Antennas - 852626 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
852626
RF Antennas 852626
405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 11.5dBi, 12dBi 7/16 - Female (2) Chassis Mount

405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 11.5dBi, 12dBi 7/16 - Female (2) Chassis Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-852626-ND 852626
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 405.0 to 465.0 MHz
Gain 11.5 to 12 dB
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-ZXT9-ANT - Quarktwin Technology Ltd.
Specs
Technology Type Whip; Whip, Tilt
View Details
4G 5dBi PCB Internal Antenna With 1.13mm Cable (L-10cm) + UFL Connector - ET-LT5PC-5L10CP40-U - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Double Ridge Guide Horn Antenna - ModelSAS-573 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 758-974 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers