HUBER+SUHNER AG Datasheets for Fiber Optic Attenuators
Fiber optic attenuators are devices that reduce signal power in fiber optic links by inducing a fixed or variable loss. They are used to control the power level of optical signals at the outputs of light sources and electrical-to-optical (E/O) converters. They are also used to test the linearity and dynamic range of photo sensors and photo detectors.
Fiber Optic Attenuators: Learn more
| Product Name | Notes |
|---|---|
| Features Latched push-pull type, small form factor (1.25 mm ferrule) High stability and reliability Flat spectral response LC interface in accordance with IEC 61754-20 Applications Passive optical networks (B-PON, G-PON,... | |
| Features Push-pull type Maximum stability and reliability Flat spectral response SC interface in accordance with IEC 61754-4 Applications Passive optical networks (B-PON, G-PON, E-PON) Multi wavelength systems balancing Optical power... | |
| Features Threaded nut type Maximum stability and reliability Flat spectral response FCPC interface in accordance with IEC 61754-13 Applications Passive optical networks (B-PON, G-PON, E-PON) Multi wavelength systems balancing Optical... |