HUBER+SUHNER AG Datasheets for Lightning Protection Systems
Lightning protection systems prevent property damage, equipment damage, and bodily injury from electrical surges and lightning strikes.
Lightning Protection Systems: Learn more
| Product Name | Notes |
|---|---|
| High power limiter feature a combination of lightning and HPM protection in one unit which is unique in the market. These products will be used in a variety of defense... | |
| HUBER+SUHNER quarter-wave lightning EMP protectors offer the best lightning protection available in the market, as they form a short for surge signals basically. They have been established as a worldwide... | |
| HUBER+SUHNER quarter-wave lightning protectors with integrated high-pass filter feature an added useful RF component to the proven premium standard quarter-wave protector design. Thus, they can offer an essentially improved protection... | |
| HUBER+SUHNER series 9076 grounding kits enable reliable grounding of today’s usual corrugated copper tube and RG cables for radio transmitter antenna installations. Features Quick and easy installation No loose piece... | |
| Our CAT5 and CAT6 (Gigabit) data line protectors are Power over Ethernet (PoE) compatible and available as IP68 rated robust components for outdoor applications (i.e. backhaul microwave links) or in... | |
| The HUBER+SUHNER DC Block product line includes DC blocks (inner conductor disconnected) and DC-DC blocks (inner and outer conductor disconnected) for galvanic isolation up to 15 kV. They block high-amplitude... |