420MHz General Purpose Whip, Straight RF Antenna 410MHz ~ 430MHz 8dBi 7/16 - Female Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3628-848657-ND | 848657 |
| Product Name | RF Antennas | RF Antennas |
| Applications | GPS; General Purpose | General Purpose |
| Primary Frequency Range | 420.0 MHz | |
| Gain | 8 dB |