HUBER+SUHNER AG RF Antennas 87010010

Description
1.815GHz, 2.26GHz, 2.9GHz, 3.5GHz LTE, UMTS, Wi-Fi Module RF Antenna 1.71GHz ~ 1.92GHz, 1.92GHz ~ 2.6GHz, 2.6GHz ~ 3.2GHz, 3.2GHz ~ 3.8GHz 7dBi, 6.5dBi, 5.5dBi, 7dBi N Type Female Chassis Mount
Description
1.815GHz, 2.26GHz, 2.9GHz, 3.5GHz LTE, UMTS, Wi-Fi Module RF Antenna 1.71GHz ~ 1.92GHz, 1.92GHz ~ 2.6GHz, 2.6GHz ~ 3.2GHz, 3.2GHz ~ 3.8GHz 7dBi, 6.5dBi, 5.5dBi, 7dBi N Type Female Chassis Mount

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 87010010 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
87010010
RF Antennas 87010010
1.815GHz, 2.26GHz, 2.9GHz, 3.5GHz LTE, UMTS, Wi-Fi Module RF Antenna 1.71GHz ~ 1.92GHz, 1.92GHz ~ 2.6GHz, 2.6GHz ~ 3.2GHz, 3.2GHz ~ 3.8GHz 7dBi, 6.5dBi, 5.5dBi, 7dBi N Type Female Chassis Mount

1.815GHz, 2.26GHz, 2.9GHz, 3.5GHz LTE, UMTS, Wi-Fi Module RF Antenna 1.71GHz ~ 1.92GHz, 1.92GHz ~ 2.6GHz, 2.6GHz ~ 3.2GHz, 3.2GHz ~ 3.8GHz 7dBi, 6.5dBi, 5.5dBi, 7dBi N Type Female Chassis Mount

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number 87010010
Product Name RF Antennas
Applications LTE, UMTS, Wi-Fi
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118308-2 - TE Connectivity
TE Connectivity
Specs
Applications Cat-M/NB-IoT, Wi-Fi, Cellular
Pattern Type Omni directional
Polarization Linear
View Details
4 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-102CT-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.7 dB
View Details
2 suppliers
RF Antennas - 2084-BB-TG.09.0113-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; 2G, 3G, 4G, CDMA, GSM, HSPA, LTE, UMTS
Primary Frequency Range 753.0 to 3700.0 MHz
Gain -3 to 3.1 dB
View Details
2 suppliers