HUBER+SUHNER AG RF Antennas 853266

Description
853266
Request a Quote Datasheet
Description
853266
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-853266-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-853266-ND
RF Antennas 3628-853266-ND
853266

853266

Buy Now Datasheet
RF Antennas - 853266 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
853266
RF Antennas 853266
460MHz General Purpose Whip, Straight RF Antenna 450MHz ~ 470MHz 8.5dBi 7/16 - Female Connector Mount

460MHz General Purpose Whip, Straight RF Antenna 450MHz ~ 470MHz 8.5dBi 7/16 - Female Connector Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-853266-ND 853266
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 460.0 MHz
Gain 8.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
868MHz 9dBi Rubber Magnetic Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-8689RM-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Primary Frequency Range 864.0 to 868.0 MHz
Gain 9 dB
Form Factor / Mounting External
View Details
Biconical Antennas - Model SAS-545 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Omni directional
Polarization Linear
View Details