HUBER+SUHNER AG Datasheets for Wavelength Division Multiplexers (WDM)
Wavelength division multiplexers (WDM) are devices that combine light signals with different wavelengths, coming from different fibers, onto a single fiber. They include dense wavelength division multiplexers (DWDM), devices that use optical (analog) multiplexing techniques to increase the carrying capacity of fiber networks beyond levels that can be accomplished via time division multiplexing (TDM).
Wavelength Division Multiplexers (WDM): Learn more
| Product Name | Notes |
|---|---|
| Features CWDM bandsplitter to split and combine 18 CWDM channels in two ports Blue Band: 10 channels 1271 – 1451 nm Red Band: 8 channels 1471 – 1611 nm High... | |
| Features Devices may be used as multiplexer or demultiplexer High isolation Epoxy-free optical path, ITU G.694.2 and Telecording GR1221 compliant Low insertion losses Packaging on line card or in CWDM... | |
| Features High isolation bandsplitter for CWDM grid Upgrade channel, integrated bandsplitters and tap ports available Micro-hybrid construction in a sealed metal housing Epoxy-free optical path, ITU G.694.2 and Telecording GR1221... | |
| Features Low insertion loss High channel isolation Excellent mechanical and environmental performance Applications Telecommunication networks CATV networks data communication FTTH applications | |
| Features Wide pass band Low insertion loss High channel isolation Excellent mechanical and environmental performance Applications Telecommunication networks CATV networks data communication FTTH applications | |
| Cube Optics TERABIT MUX Unit is a flexible network solution based on passive Dense wavelengths Division Multiplexing DWDM in 50GHz Grid, The Unit is based on 19” rack type installation... | |
| CWDM multiplexers to multiplex and de-multiplex 4 CWDM channels with 20nm CWDM channel spacing. CWDM channels: 1271, 1291, 1311, 1331 nm. | |
| CWDM mux and demux for bi-directional data transmission over two fibers | |
| Multiplexer for EAST&WEST bi-directional data transmission over two fibers. | |
| Platform to multiplex and de-multiplex up to 88 DWDM channels out of C and H band. The DWDM Multiplexer are based on a-thermal AWG technology with wideband pass bands. Point... | |
| WDM multiplexers to multiplex and de-multiplex 4 LAN WDM channels with LAN WDM spacing. Operating Channels 1295.56, 1300.05, 1304.58, 1309.14 nm | |
| WDM Sub-system Shell with 2 empty slots, each slot may be equipped from the front with 1 WDM Module (different Modules available). The WDM Sub-System Shell may be screwed either... | |
| WDM Sub-system Shell with 4 empty slots, each slot may be equipped from the front with 1 WDM HD module or HDL module. The WDM HD Shell may be mounted... |