Huber+Suhner 87010023 Multi-Band Antenna
827MHz, 1.335GHz, 1.575GHz, 1.955GHz, 2.45GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 960MHz ~ 1.576GHz, 1.574GHz ~ 1.71GHz, 1.71GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz 4.5dBi, 5.5dBi, 7.5dBi, 7.5dBi N Type Female, TNC Male Chassis Mount
| DigiKey | RS Components, Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Antennas | Antennas | Antennas |
| Product Number | 3628-87010023-ND | 2415714 | 87010023 |
| Product Name | RF Antennas | Multi-Band Antennas | RF Antennas |
| Applications | Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi | Multi-band | Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi |
| Primary Frequency Range | 827.0 to 2450.0 MHz | 694.0 to ? MHz | |
| Gain | 4.5 to 7.5 dB | 7.5 dB | |
| VSWR | 1.7 to 2 :1 |