HUBER+SUHNER AG Datasheets for RF Diplexers, Duplexers, and Multiplexers
RF diplexers are three-port frequency-dependent devices that may be used as a separator or a combiner of signals. RF duplexers allow a transmitter operating on one frequency and a receiver operating on a different frequency to share a common antenna with a minimum of interaction and degradation of the different RF signals.
RF Diplexers, Duplexers, and Multiplexers: Learn more
| Product Name | Notes |
|---|---|
| Coarse Wavelength Division Multiplexing (CWDM) is an excellent choice for increasing bandwidth capacity while keeping costs down. The COLOR-Cube family is based on standard Thin Film Filter (TFF) technology with... | |
| Our SENSOR-Cubes split or combine different bands, ranging from UV, VIS to IR, with a ultra high out-off band rejection of up to 90dB. They are used e.g. for Raman... | |
| While we use our patented packaging and assembly technology for the wider WDM grids, we also rely on classical cascading of 3-ports assembled into modules for the narrow DWDM grids. |