HUBER+SUHNER AG Datasheets for Board to Board Connectors
Board to board connectors are used to connect printed circuit boards (PCB). Each terminal connects to a PCB.
Board to Board Connectors: Learn more
| Product Name | Notes |
|---|---|
| HUBER+SUHNER Contact-bridge is a fully integrated horizontal board-to-board connection. The product consists of a centre pin (sheet metal) and the dielectric (plastic molded). The Contact-bridge is assembled into a based... | |
| HUBER+SUHNER MBX connectors are especially developed for board-to-board and board-to-module RF interconnections. The mechanical design is outstanding, allowing the MBX to cope with mechanical misalignment in radial and axial directions... | |
| HUBER+SUHNER MFBX and eMFBX connectors are especially developed for high-volume PCB-to-PCB applications. MFBX / eMFBX connectors are tailor-made solutions for medium axial and radial misalignments requirements at frequencies up to... | |
| HUBER+SUHNER MMBX connectors are especially developed for board-to-board and board-to-module RF interconnections. Along with MBX the board-to-board portfolio of HUBER+SUHNER provides highest flexibility for today´s and future radio module applications. | |
| Together with the standard MBX, the new MBX 2nd generation is the first choice in board-to-board connections. The MBX 2nd generation board-to-board connection comes along with the well-known and outstanding... |