HUBER+SUHNER AG RF Antennas 87010022

Description
87010022
Request a Quote Datasheet
Description
87010022
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-87010022-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-87010022-ND
RF Antennas 3628-87010022-ND
87010022

87010022

Buy Now Datasheet
RF Antennas - 87010022 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
87010022
RF Antennas 87010022
827MHz, 1.58GHz, 1.589GHz, 2.45GHz, 3GHz, 4.1GHz, 5.662GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 960MHz ~ 1.62GHz, 1.559GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 6.425GHz 5dBi, 6dBi, 28dBi, 7.5dBi, 7dBi, 6.5dBi, 7.5dBi N Type Female (2) Chassis Mount

827MHz, 1.58GHz, 1.589GHz, 2.45GHz, 3GHz, 4.1GHz, 5.662GHz Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Module RF Antenna 694MHz ~ 960MHz, 960MHz ~ 1.62GHz, 1.559GHz ~ 2.2GHz, 2.2GHz ~ 2.7GHz, 2.7GHz ~ 3.3GHz, 3.3GHz ~ 4.9GHz, 4.9GHz ~ 6.425GHz 5dBi, 6dBi, 28dBi, 7.5dBi, 7dBi, 6.5dBi, 7.5dBi N Type Female (2) Chassis Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-87010022-ND 87010022
Product Name RF Antennas RF Antennas
Applications Modem or Wireless Network; GPS; Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi Beidou, Galileo, GLONASS, GNSS, GPS, Wi-Fi
Primary Frequency Range 827.0 to 5662.0 MHz
Gain 5 to 28 dB
VSWR 1.5 to 2 :1
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2118900-1 - TE Connectivity
TE Connectivity
Specs
Applications GNSS
Pattern Type Omni directional
Polarization Linear
View Details
7 suppliers
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2115-NN01-104TR-ND - DigiKey
Specs
Applications Modem or Wireless Network; 802.11b/g/n, Bluetooth, WLAN, Zigbee™
Primary Frequency Range 2450.0 MHz
Gain 1.1 dB
View Details
2 suppliers