HUBER+SUHNER AG Datasheets for Fiber Optic Transceivers
Fiber optic transceivers include both a transmitter and a receiver in the same component.
Fiber Optic Transceivers: Learn more
| Product Name | Notes |
|---|---|
| 1 to 4Gbps, fixed or multirate, with or without digital diagnostics for Ethernet, fiber Channel, SDH / SONET. Link budgets up to 41dB for all 18 ITU CWDM channels. DWDM... | |
| 9.95 to 11.1Gbps multirate or 9.95 to 10.5Gbps standard. All types coming with digital diagnostics. For Ethernet, fiber Channel, SDH / SONET. Link budgets up to 23dB for all 18... | |
| Available as "grey" (1310nm/1550nm), "coloured" CWDM and DWDM Versions. 9,95 to 11.1Gbps multirate, 9,95 to 10.5Gbps fixed. Link budgets up to 23dB for all 18 ITU CWDM channels, up to... | |
| The CFP (C Form-factor Pluggable, where C stands for Centum, hundred) MSA is the first industry standard for pluggable 40Gbps and 100Gbps optical transceivers for telecom and datacom application. CFP... | |
| The QFSP form factor is the second generation industry standard for pluggable 40Gbps optical transceivers. Size and power dissipation are significantly reduced compared to first generation CFP. 40G QSFP are... |