HUBER+SUHNER AG Datasheets for Fiber Optic Couplers
Fiber optic couplers are optical devices that connect three or more fiber ends, dividing one input between two or more outputs, or combining two or more inputs into one output.
Fiber Optic Couplers: Learn more
| Product Name | Notes |
|---|---|
| Features Compact size Low Insertion loss Insensitive to operation wavelength Bi-directional Environmentally stable and reliable Applications Telecommunications CATV Subscriber loop Local Area Networks (LAN) Optical fiber amplifiers | |
| Features Fiber based splitter for 1310 nm and 1550 nm bands Low excess loss Low polarisation dependent loss (PDL) Excellent mechanical and environmental performance Telcordia GR-1209/GR-1221 Applications Telecommunication networks CATV... | |
| Features Fiber based splitter for 850 nm and/or 1300 nm bands Low excess loss Low polarisation dependent loss (PDL) Excellent mechanical and environmental performance Telcordia GR-1209/GR-1221 Applications Telecommunication networks CATV... | |
| Features Fiber based splitter for all wavelength bands Low excess loss Low polarisation dependent loss (PDL) Excellent mechanical and environmental performance Telcordia GR-1209/GR-1221 Applications Telecommunication networks CATV networks data communication... | |
| Features Low Insertion loss Excellent uniformity Wide variety of configurations Environmentally stable and reliable Applications Test equipment Local Area Networks (LAN) Optical fiber sensors Video Networks | |
| Features Low insertion loss Low excess loss Excellent uniformity Low PDL Environmentally stable and reliable Wide wavelength range Applications CATV Telecommunication FTTH Local area networks Subscriber loop Test equipment | |
| Features Low insertion loss Low excess loss Excellent uniformity Low PDL High directivity Environmentally stable and reliable Wide wavelength rang Telcordia (Bellcore) compliant Applications CATV Telecommunication FTTH Local area networks... | |
| Features Low Insertion loss Variety of fiber types Variety of coupling ratios Environmentally stable and reliable Applications Test equipment Video Networks Local Area Networks (LAN) Optical fiber sensors |