HUBER+SUHNER AG RF Antennas 852628

Description
852628
Request a Quote Datasheet
Description
852628
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-852628-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-852628-ND
RF Antennas 3628-852628-ND
852628

852628

Buy Now Datasheet
RF Antennas - 852628 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
852628
RF Antennas 852628
405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 10dBi, 10.5dBi 7/16 - Female (2) Chassis Mount

405MHz, 465MHz General Purpose Module RF Antenna 380MHz ~ 430MHz, 430MHz ~ 500MHz 10dBi, 10.5dBi 7/16 - Female (2) Chassis Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-852628-ND 852628
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 405.0 to 465.0 MHz
Gain 10 to 10.5 dB
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
GPS/GLONASS L1+L2 Passive Ceramic Patch Antenna (12x12x4mm) - ET-GPL12-124 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1575.4 to 1602.0 MHz
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers