438MHz General Purpose Whip, Straight RF Antenna 406MHz ~ 470MHz 2dBi N Type Female Connector Mount
| DigiKey | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Antennas | Antennas |
| Product Number | 3628-K862232-ND | K862232 |
| Product Name | RF Antennas | RF Antennas |
| Applications | General Purpose | General Purpose |
| Primary Frequency Range | 438.0 MHz | |
| Gain | 2 dB |
Vertical