HUBER+SUHNER AG RF Antennas 91121388

Description
91121388
Request a Quote Datasheet
Description
91121388
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-91121388-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-91121388-ND
RF Antennas 3628-91121388-ND
91121388

91121388

Buy Now Datasheet
RF Antennas - 91121388 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
91121388
RF Antennas 91121388
392.5MHz General Purpose Dome RF Antenna 380MHz ~ 405MHz 2dBi N Type Female Panel Mount

392.5MHz General Purpose Dome RF Antenna 380MHz ~ 405MHz 2dBi N Type Female Panel Mount

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-91121388-ND 91121388
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 392.5 MHz
Gain 2 dB
Unlock Full Specs
to access all available technical data

Similar Products

5G NR / 4G LTE / 3G / 2G Terminal Antenna, SMA-M -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details
3 suppliers
OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
GLONASS/IRNSS L2+L5 Dual Stacked Passive Ceramic Patch Antenna (25x18x4mm) - ET-GPL25-25184 - Eteily Technologies India Pvt. Ltd.
Specs
Applications GPS
Polarization Right Hand Circular
Primary Frequency Range 1176.0 to 1575.0 MHz
View Details
H-Field Rod Antenna - Model EHA-50B - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details