HUBER+SUHNER AG RF Antennas 92210002

Description
92210002
Request a Quote Datasheet
Description
92210002
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Antennas - 3628-92210002-ND - DigiKey
Thief River Falls, MN, United States
RF Antennas
3628-92210002-ND
RF Antennas 3628-92210002-ND
92210002

92210002

Buy Now Datasheet
RF Antennas - 92210002 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
92210002
RF Antennas 92210002
593MHz, 833MHz, 1.413GHz, 1.94GHz, 2.4GHz, 3.5GHz, 5.45GHz General Purpose Dome RF Antenna 380MHz ~ 806MHz, 806MHz ~ 960MHz, 1.395GHz ~ 1.432GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 3.3GHz ~ 3.7GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 5dBi, 5dBi, 5dBi, 6dBi N Type Female Panel Mount

593MHz, 833MHz, 1.413GHz, 1.94GHz, 2.4GHz, 3.5GHz, 5.45GHz General Purpose Dome RF Antenna 380MHz ~ 806MHz, 806MHz ~ 960MHz, 1.395GHz ~ 1.432GHz, 1.71GHz ~ 2.17GHz, 2.3GHz ~ 2.5GHz, 3.3GHz ~ 3.7GHz, 4.9GHz ~ 6GHz 2dBi, 4dBi, 5dBi, 5dBi, 5dBi, 5dBi, 6dBi N Type Female Panel Mount

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 3628-92210002-ND 92210002
Product Name RF Antennas RF Antennas
Applications General Purpose General Purpose
Primary Frequency Range 593.0 to 5450.0 MHz
Gain 2 to 6 dB
Unlock Full Specs
to access all available technical data

Similar Products

OMNI-B Series Broadband Antenna -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Applications Modem or Wireless Network
View Details
4G Screw Mount Cup Shape Antenna With RG174 Cable (L-3Mtr) + SMA Male St. Connector - ET-LTWPS-1L3-SMS - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 698.0 to 2700.0 MHz
Gain 5 dB
View Details
Bilogical Antenna - Model SAS-521F-2 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details