TE Connectivity Standard Rectangular Connectors ZPF000000000202338

Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 92 MM  [3.62 INCH ] Housing Material : Aluminum Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Center Fastener Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 92 MM  [3.62 INCH ] Housing Material : Aluminum Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Center Fastener Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - ZPF000000000202338 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
ZPF000000000202338
Standard Rectangular Connectors ZPF000000000202338
Configuration Features Number of Positions : 4 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 92 MM  [3.62 INCH ] Housing Material : Aluminum Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Center Fastener Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Housing Type : Plug Connector Product Type : Housing Kit Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Number of Positions : 4
  • Number of Rows : 1

Dimensions


  • Row-to-Row Spacing : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 92 MM  [3.62 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Center Fastener

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Connector & Housing Type : Plug
  • Connector Product Type : Housing Kit
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000202338
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Contacts - 006-0055-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details
3 suppliers
Contacts - 102107-3 - Powell Electronics, Inc.
TE Connectivity
View Details
3 suppliers
Circular Connector Contacts - 006-0912-12A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details