Configuration Features Contacts Preloaded : No Number of Positions : 28 Number of Rows : 4
Contact Features Contact Current Rating (Max) (AMP) : 20 Contact Retention Within Housing : With
Electrical Characteristics Operating Voltage (VAC) : 500 Operating Voltage (VDC) : 500
Housing Features Housing Color : Black
Industry Standards UL Flammability Rating : UL 94V-0
Mechanical Attachment Mating Alignment : With Mating Alignment Type : Polarization Mating Retention : With Mating Retention Type : Latch
Operation/Applicatio
n Circuit Application : Signal Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug Connector Product Type : Housing Connector System : Wire-to-Wire Sealable : No
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 28
- Number of Rows : 4
Contact Features
- Contact Current Rating (Max) (AMP) : 20
- Contact Retention Within Housing : With
Electrical Characteristics
- Operating Voltage (VAC) : 500
- Operating Voltage (VDC) : 500
Housing Features
Industry Standards
- UL Flammability Rating : UL 94V-0
Mechanical Attachment
- Mating Alignment : With
- Mating Alignment Type : Polarization
- Mating Retention : With
- Mating Retention Type : Latch
Operation/Application
- Circuit Application : Signal
- Shielded : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug
- Connector Product Type : Housing
- Connector System : Wire-to-Wire
- Sealable : No
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -40 - 100 DEGC [-40 - 212 DEGF ]