Body Features Seal Type : Panel Gasket
Configuration Features Number of Positions : 1 Number of Rows : 1
Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : Yes
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
Configuration Features
- Number of Positions : 1
- Number of Rows : 1
Electrical Characteristics
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Locking Latch
Operation/Application
- Circuit Application : Power & Signal
- Shielded : Yes
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing Kit
- Insertion Force Type : Normal
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]