TE Connectivity Standard Rectangular Connectors ZPF000000000137448

Description
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Number of Cavities : 49 Number of Columns : 20 Number of Loaded Positions : 0 Number of Positions : 49 Number of Power Positions : 0 Number of Rows : 3 Number of Signal Positions : 49 Contact Features Contact Current Rating (Max) (AMP) : 5, 13 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 16, Size 22 Contact Type : Socket Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 1.08 MM , 3.30 MM  [.13 INCH , .426 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 4.83 MM , 2.41 MM  [.095 INCH , .19 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw PCB Mount Retention : Without Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Number of Cavities : 49 Number of Columns : 20 Number of Loaded Positions : 0 Number of Positions : 49 Number of Power Positions : 0 Number of Rows : 3 Number of Signal Positions : 49 Contact Features Contact Current Rating (Max) (AMP) : 5, 13 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 16, Size 22 Contact Type : Socket Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 1.08 MM , 3.30 MM  [.13 INCH , .426 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 4.83 MM , 2.41 MM  [.095 INCH , .19 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw PCB Mount Retention : Without Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - ZPF000000000137448 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
ZPF000000000137448
Standard Rectangular Connectors ZPF000000000137448
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Number of Cavities : 49 Number of Columns : 20 Number of Loaded Positions : 0 Number of Positions : 49 Number of Power Positions : 0 Number of Rows : 3 Number of Signal Positions : 49 Contact Features Contact Current Rating (Max) (AMP) : 5, 13 Contact Layout : Inline Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 16, Size 22 Contact Type : Socket Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 1.08 MM , 3.30 MM  [.13 INCH , .426 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 4.83 MM , 2.41 MM  [.095 INCH , .19 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw PCB Mount Retention : Without Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Connector Seal Color : Yellow
  • Seal Material : Fluorosilicone
  • Seal Type : Interfacial Seal, Grommet Seal

Configuration Features


  • Number of Cavities : 49
  • Number of Columns : 20
  • Number of Loaded Positions : 0
  • Number of Positions : 49
  • Number of Power Positions : 0
  • Number of Rows : 3
  • Number of Signal Positions : 49

Contact Features


  • Contact Current Rating (Max) (AMP) : 5, 13
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Size : Size 16, Size 22
  • Contact Type : Socket
  • Contact Underplating Material : Nickel
  • Signal Contact Material : Copper Alloy
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Row-to-Row Spacing : 1.08 MM , 3.30 MM  [.13 INCH , .426 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Housing Features


  • Centerline (Pitch) : 4.83 MM , 2.41 MM  [.095 INCH , .19 INCH ]
  • Shell Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Retention Clip
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Mating Retention : Without
  • Mating Retention Type : Screw
  • PCB Mount Retention : Without
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Connector Kit
  • Connector Seal & Plug Type : Cable Seal
  • Connector System : Cable-to-Panel
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number ZPF000000000137448
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Contacts - 102104-3-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
Contact Size (AWG) 18 to 22 AWG
View Details
3 suppliers
Rectangular Connector Accessories - 1734-0528-007-6005-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
2 suppliers