TE Connectivity Rectangular Wire & Cable Connectors & Housings ZPF000000000017879

Description
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Number of Cavities : 78 Number of Columns : 20 Number of Positions : 78 Number of Rows : 4 Number of Signal Positions : 78 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 1.04 MM  [.041 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Number of Cavities : 78 Number of Columns : 20 Number of Positions : 78 Number of Rows : 4 Number of Signal Positions : 78 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 1.04 MM  [.041 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ZPF000000000017879 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ZPF000000000017879
Rectangular Wire & Cable Connectors & Housings ZPF000000000017879
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Number of Cavities : 78 Number of Columns : 20 Number of Positions : 78 Number of Rows : 4 Number of Signal Positions : 78 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 1.04 MM  [.041 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 2.41 MM  [.095 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle, Plug Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Connector Seal Color : Yellow
  • Seal Material : Fluorosilicone
  • Seal Type : Grommet Seal, Interfacial Seal

Configuration Features


  • Number of Cavities : 78
  • Number of Columns : 20
  • Number of Positions : 78
  • Number of Rows : 4
  • Number of Signal Positions : 78

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Signal Contact Material : Copper Alloy
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Row-to-Row Spacing : 1.04 MM  [.041 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Housing Features


  • Centerline (Pitch) : 2.41 MM  [.095 INCH ]
  • Shell Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Retention Clip
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Mating Retention : Without
  • Mating Retention Type : Screw
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle, Plug
  • Connector Product Type : Connector Kit
  • Connector Seal & Plug Type : Cable Seal
  • Connector System : Cable-to-Panel
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Pin & Socket Connectors
ZPF000000000017879
Pin & Socket Connectors ZPF000000000017879
Other

Other

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000017879 ZPF000000000017879
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Ribbon Cable Connectors - 102156-3 - TE Connectivity
Specs
Connector Type Board to Board Connector
Termination Through Hole - Solder
Mounting Board Mount
View Details
4 suppliers
Rectangular Wire & Cable Connectors & Housings - 102398-1 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
2 suppliers
4A 30V Electronic Connector - 316-104078-3 - ERSAELECTRONICS PTE. LTD.
Specs
Gender Female / Jack
Termination Through Hole
View Details
4 suppliers