Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal
Configuration Features Number of Cavities : 78 Number of Columns : 20 Number of Positions : 78 Number of Rows : 4 Number of Signal Positions : 78
Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Socket Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold
Dimensions Row-to-Row Spacing : 1.04 MM [.041 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115
Housing Features Centerline (Pitch) : 2.41 MM [.095 INCH ] Shell Material : Thermoplastic
Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw Panel Mount Feature Type : Flange
Operation/Applicatio
n Circuit Application : Power, Signal & High Speed Data Shielded : No
Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Housing Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes
Termination Features Termination Method to Wire & Cable : Crimp
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Body Features
- Connector Seal Color : Yellow
- Seal Material : Fluorosilicone
- Seal Type : Grommet Seal, Interfacial Seal
Configuration Features
- Number of Cavities : 78
- Number of Columns : 20
- Number of Positions : 78
- Number of Rows : 4
- Number of Signal Positions : 78
Contact Features
- Contact Current Rating (Max) (AMP) : 5
- Contact Layout : Inline
- Contact Mating Area Plating Material : Gold (Au)
- Contact Retention Within Housing : With
- Contact Size : Size 22
- Contact Type : Socket
- Contact Underplating Material : Nickel
- Signal Contact Material : Copper Alloy
- Wire Contact Termination Area Plating Material : Gold
Dimensions
- Row-to-Row Spacing : 1.04 MM [.041 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 115
- Operating Voltage (VDC) : 115
Housing Features
- Centerline (Pitch) : 2.41 MM [.095 INCH ]
- Shell Material : Thermoplastic
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Contact Retention Type Within Housing : Retention Clip
- Mating Alignment : With
- Mating Alignment Type : Blindmate
- Mating Retention : Without
- Mating Retention Type : Screw
- Panel Mount Feature Type : Flange
Operation/Application
- Circuit Application : Power, Signal & High Speed Data
- Shielded : No
Product Type Features
- Connector & Contact Terminates To : Wire & Cable
- Connector & Housing Type : Plug, Receptacle
- Connector Product Type : Housing Kit
- Connector Seal & Plug Type : Cable Seal
- Connector System : Cable-to-Panel
- Insertion Force Type : Normal
- Sealable : Yes
Termination Features
- Termination Method to Wire & Cable : Crimp
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]