TE Connectivity Rectangular Wire & Cable Connectors & Housings ZPF000000000017869

Description
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Number of Cavities : 50 Number of Columns : 17 Number of Positions : 50 Number of Rows : 3 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Number of Cavities : 50 Number of Columns : 17 Number of Positions : 50 Number of Rows : 3 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ZPF000000000017869 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ZPF000000000017869
Rectangular Wire & Cable Connectors & Housings ZPF000000000017869
Body Features Connector Seal Color : Yellow Seal Material : Fluorosilicone Seal Type : Grommet Seal, Interfacial Seal Configuration Features Number of Cavities : 50 Number of Columns : 17 Number of Positions : 50 Number of Rows : 3 Number of Signal Positions : 50 Contact Features Contact Current Rating (Max) (AMP) : 7.5 Contact Layout : Inline Contact Mating Area Plating Material : Gold (Au) Contact Retention Within Housing : With Contact Size : Size 20 Contact Type : Pin Contact Underplating Material : Nickel Signal Contact Material : Copper Alloy Wire Contact Termination Area Plating Material : Gold Dimensions Row-to-Row Spacing : 2.84 MM  [.112 INCH ] Electrical Characteristics Operating Voltage (VAC) : 115 Operating Voltage (VDC) : 115 Housing Features Centerline (Pitch) : 2.77 MM  [.109 INCH ] Shell Material : Thermoplastic Mechanical Attachment Connector Mounting Type : Panel Mount Contact Retention Type Within Housing : Retention Clip Mating Alignment : With Mating Alignment Type : Blindmate Mating Retention : Without Mating Retention Type : Screw Panel Mount Feature Type : Flange Operation/Applicatio n Circuit Application : Power, Signal & High Speed Data Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Plug, Receptacle Connector Product Type : Connector Kit Connector Seal & Plug Type : Cable Seal Connector System : Cable-to-Panel Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Connector Seal Color : Yellow
  • Seal Material : Fluorosilicone
  • Seal Type : Grommet Seal, Interfacial Seal

Configuration Features


  • Number of Cavities : 50
  • Number of Columns : 17
  • Number of Positions : 50
  • Number of Rows : 3
  • Number of Signal Positions : 50

Contact Features


  • Contact Current Rating (Max) (AMP) : 7.5
  • Contact Layout : Inline
  • Contact Mating Area Plating Material : Gold (Au)
  • Contact Retention Within Housing : With
  • Contact Size : Size 20
  • Contact Type : Pin
  • Contact Underplating Material : Nickel
  • Signal Contact Material : Copper Alloy
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Row-to-Row Spacing : 2.84 MM  [.112 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 115
  • Operating Voltage (VDC) : 115

Housing Features


  • Centerline (Pitch) : 2.77 MM  [.109 INCH ]
  • Shell Material : Thermoplastic

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Contact Retention Type Within Housing : Retention Clip
  • Mating Alignment : With
  • Mating Alignment Type : Blindmate
  • Mating Retention : Without
  • Mating Retention Type : Screw
  • Panel Mount Feature Type : Flange

Operation/Application


  • Circuit Application : Power, Signal & High Speed Data
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Plug, Receptacle
  • Connector Product Type : Connector Kit
  • Connector Seal & Plug Type : Cable Seal
  • Connector System : Cable-to-Panel
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Pin & Socket Connectors - ZPF000000000017869 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Pin & Socket Connectors
ZPF000000000017869
Pin & Socket Connectors ZPF000000000017869
Other

Other

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000017869 ZPF000000000017869
Product Name Rectangular Wire & Cable Connectors & Housings Pin & Socket Connectors
Connector Type Rectangular Connectors, Heavy Duty
Termination Crimp
Mounting Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Eurocard Connectors - 024069-E - TE Connectivity
Specs
Connector Type Board to Board Connector; PC Card Connector
Mounting Board Mount
View Details
2 suppliers