TE Connectivity Standard Rectangular Connectors ZPF000000000015348

Description
Configuration Features Contacts Preloaded : No Number of Positions : 2 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 61 MM  [2.4 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Center Fastener Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote
Description
Configuration Features Contacts Preloaded : No Number of Positions : 2 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 61 MM  [2.4 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Center Fastener Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - ZPF000000000015348 - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
ZPF000000000015348
Standard Rectangular Connectors ZPF000000000015348
Configuration Features Contacts Preloaded : No Number of Positions : 2 Number of Rows : 1 Dimensions Row-to-Row Spacing : 16 MM  [.63 INCH ] Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Centerline (Pitch) : 61 MM  [2.4 INCH ] Housing Material : Aluminum Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Center Fastener Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Configuration Features


  • Contacts Preloaded : No
  • Number of Positions : 2
  • Number of Rows : 1

Dimensions


  • Row-to-Row Spacing : 16 MM  [.63 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Centerline (Pitch) : 61 MM  [2.4 INCH ]
  • Housing Material : Aluminum

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Center Fastener

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000015348
Unspecified Connectors ZPF000000000015348
DMC-M Multi Cavity

DMC-M Multi Cavity

Buy Now
Dmc-M 44-01 Deutsch - Te Connectivity - 44AJ3937 - Newark, An Avnet Company
Chicago, IL, United States
Dmc-M 44-01 Deutsch - Te Connectivity
44AJ3937
Dmc-M 44-01 Deutsch - Te Connectivity 44AJ3937
DMC-M 44-01

DMC-M 44-01

Supplier's Site

Technical Specifications

  TE Connectivity Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number ZPF000000000015348 ZPF000000000015348 44AJ3937
Product Name Standard Rectangular Connectors Unspecified Connectors Dmc-M 44-01 Deutsch - Te Connectivity
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102898-3 - Shenzhen Shengyu Electronics Technology Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Press-Fit, Solder
Mounting Through Hole
View Details
2 suppliers