TE Connectivity Rectangular Wire & Cable Connectors & Housings ZPF000000000105054

Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet
Description
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Wire & Cable Connectors & Housings - ZPF000000000105054 - TE Connectivity
Berwyn, PA, United States
Rectangular Wire & Cable Connectors & Housings
ZPF000000000105054
Rectangular Wire & Cable Connectors & Housings ZPF000000000105054
Body Features Connector & Keying Code : B Configuration Features Number of Positions : 1 Number of Rows : 1 Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125 Housing Features Housing Material : Composite Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Locking Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : Yes Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Kit Insertion Force Type : Normal Sealable : Yes Usage Conditions Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]

Body Features


  • Connector & Keying Code : B

Configuration Features


  • Number of Positions : 1
  • Number of Rows : 1

Electrical Characteristics


  • Operating Voltage (VAC) : 125
  • Operating Voltage (VDC) : 125

Housing Features


  • Housing Material : Composite

Mechanical Attachment


  • Connector Mounting Type : Panel Mount
  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Locking Latch

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : Yes

Product Type Features


  • Connector & Housing Type : Receptacle
  • Connector Product Type : Housing Kit
  • Insertion Force Type : Normal
  • Sealable : Yes

Usage Conditions


  • Operating Temperature Range : -65 - 175 DEGC  [-85 - 347 DEGF ]
Buy Now Datasheet
Swedesboro, NJ, United States
Unspecified Connectors
ZPF000000000105054
Unspecified Connectors ZPF000000000105054
DMC-M Multi Cavity

DMC-M Multi Cavity

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Electrical Connectors Electrical Connectors
Product Number ZPF000000000105054 ZPF000000000105054
Product Name Rectangular Wire & Cable Connectors & Housings Unspecified Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Connector Accessories - 1734-1010-020-1206-ND - DigiKey
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Connectors, Interconnects - Rectangular Connectors - Headers, Male Pins - 102055-2 - Acme Chip Technology Co., Limited
Specs
Connector Type Board to Board Connector; Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Solder
Mounting Through Hole, Right Angle
View Details
2 suppliers
Rectangular Wire & Cable Connectors & Housings - 103958-4 - TE Connectivity
Specs
Connector Type Rectangular Connectors, Heavy Duty; Wire to Board Connector
Termination Crimp, Insulation Displacement (IDC)
Mounting Cable Mount (Free-Hanging)
View Details
3 suppliers