Configuration Features Contacts Preloaded : No Number of Positions : 4 Number of Rows : 1
Dimensions Row-to-Row Spacing : 16 MM [.63 INCH ]
Electrical Characteristics Operating Voltage (VAC) : 125 Operating Voltage (VDC) : 125
Housing Features Centerline (Pitch) : 92 MM [3.62 INCH ] Housing Material : Aluminum
Mechanical Attachment Connector Mounting Type : Panel Mount Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Center Fastener
Operation/Applicatio
n Circuit Application : Power & Signal Shielded : No
Product Type Features Connector & Housing Type : Receptacle Connector Product Type : Housing Insertion Force Type : Normal Sealable : Yes
Usage Conditions Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]
Configuration Features
- Contacts Preloaded : No
- Number of Positions : 4
- Number of Rows : 1
Dimensions
- Row-to-Row Spacing : 16 MM [.63 INCH ]
Electrical Characteristics
- Operating Voltage (VAC) : 125
- Operating Voltage (VDC) : 125
Housing Features
- Centerline (Pitch) : 92 MM [3.62 INCH ]
- Housing Material : Aluminum
Mechanical Attachment
- Connector Mounting Type : Panel Mount
- Mating Alignment : With
- Mating Alignment Type : Keyed
- Mating Retention : With
- Mating Retention Type : Center Fastener
Operation/Application
- Circuit Application : Power & Signal
- Shielded : No
Product Type Features
- Connector & Housing Type : Receptacle
- Connector Product Type : Housing
- Insertion Force Type : Normal
- Sealable : Yes
Usage Conditions
- Operating Temperature Range : -65 - 175 DEGC [-85 - 347 DEGF ]