TE Connectivity Standard Rectangular Connectors YD369-R66-AP1-113L

Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : A Connector Seal Color : Natural Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 6 Number of Columns : 3 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 06 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote
Description
Body Features Cable Exit Angle : 180° Connector & Keying Code : A Connector Seal Color : Natural Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 6 Number of Columns : 3 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 06 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Standard Rectangular Connectors - YD369-R66-AP1-113L - TE Connectivity
Berwyn, PA, United States
Standard Rectangular Connectors
YD369-R66-AP1-113L
Standard Rectangular Connectors YD369-R66-AP1-113L
Body Features Cable Exit Angle : 180° Connector & Keying Code : A Connector Seal Color : Natural Seal Material : Fluorosilicone Seal Type : Interfacial Seal, Grommet Seal Configuration Features Contacts Preloaded : Yes Number of Cavities : 6 Number of Columns : 3 Number of Positions : 6 Number of Power Positions : 6 Number of Rows : 2 Number of Signal Positions : 6 Contact Features Contact Current Rating (Max) (AMP) : 5 Contact Mating Area Plating Material : Gold Contact Retention Within Housing : With Contact Size : Size 22 Contact Type : Pin Wire Contact Termination Area Plating Material : Gold Dimensions Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ] Row-to-Row Spacing : 2.54 MM  [.1 INCH ] Electrical Characteristics Operating Voltage (VAC) : 400 Operating Voltage (VDC) : 500 Housing Features Centerline (Pitch) : 2.54 MM  [.1 INCH ] Housing Color : Red Housing Material : Composite Shell Material : Composite Mechanical Attachment Mating Alignment : With Mating Alignment Type : Keyed Mating Retention : With Mating Retention Type : Button Latch Operation/Applicatio n Circuit Application : Power & Signal Shielded : No Product Type Features Connector & Contact Terminates To : Wire & Cable Connector & Housing Type : Receptacle Connector Product Type : Connector Assembly Connector Seal & Plug Type : Triple-Seal Connector Shell Size : 06 Connector System : Wire-to-Wire Insertion Force Type : Normal Sealable : Yes Termination Features Termination Method to Wire & Cable : Crimp Usage Conditions Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]

Body Features


  • Cable Exit Angle : 180°
  • Connector & Keying Code : A
  • Connector Seal Color : Natural
  • Seal Material : Fluorosilicone
  • Seal Type : Interfacial Seal, Grommet Seal

Configuration Features


  • Contacts Preloaded : Yes
  • Number of Cavities : 6
  • Number of Columns : 3
  • Number of Positions : 6
  • Number of Power Positions : 6
  • Number of Rows : 2
  • Number of Signal Positions : 6

Contact Features


  • Contact Current Rating (Max) (AMP) : 5
  • Contact Mating Area Plating Material : Gold
  • Contact Retention Within Housing : With
  • Contact Size : Size 22
  • Contact Type : Pin
  • Wire Contact Termination Area Plating Material : Gold

Dimensions


  • Compatible Insulation Diameter Range : .71 - 1.37 MM  [.028 - .054 INCH ]
  • Row-to-Row Spacing : 2.54 MM  [.1 INCH ]

Electrical Characteristics


  • Operating Voltage (VAC) : 400
  • Operating Voltage (VDC) : 500

Housing Features


  • Centerline (Pitch) : 2.54 MM  [.1 INCH ]
  • Housing Color : Red
  • Housing Material : Composite
  • Shell Material : Composite

Mechanical Attachment


  • Mating Alignment : With
  • Mating Alignment Type : Keyed
  • Mating Retention : With
  • Mating Retention Type : Button Latch

Operation/Application


  • Circuit Application : Power & Signal
  • Shielded : No

Product Type Features


  • Connector & Contact Terminates To : Wire & Cable
  • Connector & Housing Type : Receptacle
  • Connector Product Type : Connector Assembly
  • Connector Seal & Plug Type : Triple-Seal
  • Connector Shell Size : 06
  • Connector System : Wire-to-Wire
  • Insertion Force Type : Normal
  • Sealable : Yes

Termination Features


  • Termination Method to Wire & Cable : Crimp

Usage Conditions


  • Operating Temperature Range : -55 - 175 DEGC  [-67 - 347 DEGF ]
Buy Now

Technical Specifications

  TE Connectivity
Product Category Electrical Connectors
Product Number YD369-R66-AP1-113L
Product Name Standard Rectangular Connectors
Connector Type Rectangular Connectors, Heavy Duty; Wire to Wire Connector
Unlock Full Specs
to access all available technical data

Similar Products

Headers, Male Pins - A28589-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
3 suppliers
Ribbon Cable Connectors - 1-111492-6 - TE Connectivity
Specs
Connector Type Wire to Wire Connector
Termination Insulation Displacement (IDC)
Mounting Free-Hanging (In-Line)
View Details
4 suppliers