DME Company Smartflow® DUOFLOW™ Aluminum Manifold 6SDA12-2-13AYZ

Description
SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended. Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit. Features and Benefits •Versatile Mounting due to Smaller Size •Mold-Mount to Speed Mold Change Times •Economical, Proven Design for Reliability
Description
SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended. Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit. Features and Benefits •Versatile Mounting due to Smaller Size •Mold-Mount to Speed Mold Change Times •Economical, Proven Design for Reliability

Suppliers

Company
Product
Description
Supplier Links
Smartflow® DUOFLOW™ Aluminum Manifold - 6SDA12-2-13AYZ - DME Company
Madison Heights, MI, USA
Smartflow® DUOFLOW™ Aluminum Manifold
6SDA12-2-13AYZ
Smartflow® DUOFLOW™ Aluminum Manifold 6SDA12-2-13AYZ
SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended. Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit. Features and Benefits •Versatile Mounting due to Smaller Size •Mold-Mount to Speed Mold Change Times •Economical, Proven Design for Reliability

SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold.

The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended.

Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit.

Features and Benefits

•Versatile Mounting due to Smaller Size
•Mold-Mount to Speed Mold Change Times
•Economical, Proven Design for Reliability

Supplier's Site

Technical Specifications

  DME Company
Product Category Manifolds and Manifold Systems
Product Number 6SDA12-2-13AYZ
Product Name Smartflow® DUOFLOW™ Aluminum Manifold
Application Water
Supply 12
Outlet 6
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

ES, ESO Valve Manifold - 26090-1 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details
Strip Manifolds - 61802 - Jergens, Inc.
Specs
Outlet 8
Body Material Aluminum
View Details
Pressure/Leak Test Manifold -  - HydraCheck Inc.
Specs
Type 7/16" SAE (#4) Gauge Ports
Size 7/16"
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Manifold - MHA4-PR4-3-1/4 - Festo Corporation
Specs
Application General Purpose; Compressed Air (Pneumatic)
View Details