DME Company Smartflow® DUOFLOW™ Aluminum Manifold 6SDA8-2-13AYZ

Description
SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended. Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit. Features and Benefits •Versatile Mounting due to Smaller Size •Mold-Mount to Speed Mold Change Times •Economical, Proven Design for Reliability
Description
SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended. Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit. Features and Benefits •Versatile Mounting due to Smaller Size •Mold-Mount to Speed Mold Change Times •Economical, Proven Design for Reliability

Suppliers

Company
Product
Description
Supplier Links
Smartflow® DUOFLOW™ Aluminum Manifold - 6SDA8-2-13AYZ - DME Company
Madison Heights, MI, USA
Smartflow® DUOFLOW™ Aluminum Manifold
6SDA8-2-13AYZ
Smartflow® DUOFLOW™ Aluminum Manifold 6SDA8-2-13AYZ
SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold. The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended. Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit. Features and Benefits •Versatile Mounting due to Smaller Size •Mold-Mount to Speed Mold Change Times •Economical, Proven Design for Reliability

SMARTFLOW® DUOFLOW™ Manifolds are robust extruded aluminum manifolds similar to the original Smartflow one-piece design. The manifolds are divided internally and anodized with one red end and one blue end to denote supply and return on a single manifold.

The Duoflow design provides a shorter footprint specifically for mounting a manifold directly to an injection mold, or where space is limited. Port spacing is narrow for installation of hose barbs or quick disconnect fittings only. Ball valves are not recommended.

Tool change time is significantly decreased by mounting manifolds directly to molds in storage. Water hookup is simplified to “Supply” and “Return” lines versus individual water lines for every circuit.

Features and Benefits

•Versatile Mounting due to Smaller Size
•Mold-Mount to Speed Mold Change Times
•Economical, Proven Design for Reliability

Supplier's Site

Technical Specifications

  DME Company
Product Category Manifolds and Manifold Systems
Product Number 6SDA8-2-13AYZ
Product Name Smartflow® DUOFLOW™ Aluminum Manifold
Application Water
Supply 8
Outlet 4
Type NPT
Unlock Full Specs
to access all available technical data

Similar Products

Hex Manifolds - 61805 - Jergens, Inc.
Specs
Outlet 6
Body Material Aluminum
View Details
Stainless Steel Fully Automatic Gas Switchover Manifold System Automatic Gas Cylinder Switchover Co2 Cylinder Auto Changeover Controller - JW-500 - Shenzhen Jewellok Technology Co., Ltd.
Specs
Application Gas
Body Material Stainless
Maximum Pressure 3000 psi (2111 m H2O)
View Details
Spyder Manifold -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Application Water; Steam
Dimensions & Weight 3'' x 31'' x 8.3125''
Type NPT
View Details
ES, ESO Valve Manifold - 26081-6 - Clippard
Specs
Application General Purpose; Compressed Air (Pneumatic)
Valve Power 6VDC (optional feature); 12VDC (optional feature); 24VDC (optional feature)
Valve Actuation Solenoid
View Details