IDEC Corporation Machine Interface HG2G-5TT22TF-B

Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1091-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1091-ND
Machine Interface 1885-1091-ND
"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

"Human Machine Interface (HMI) Touchscreen 5.7"" Color"

Buy Now Datasheet
Touch Screen Panel, 5.7In, Tft Lcd, Blk; Meter Display Type Idec - 74Y9918 - Newark, An Avnet Company
Chicago, IL, United States
Touch Screen Panel, 5.7In, Tft Lcd, Blk; Meter Display Type Idec
74Y9918
Touch Screen Panel, 5.7In, Tft Lcd, Blk; Meter Display Type Idec 74Y9918
TOUCH SCREEN PANEL, 5.7IN, TFT LCD, BLK; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

TOUCH SCREEN PANEL, 5.7IN, TFT LCD, BLK; Meter Display Type:TFT LCD Color; Display Size:115.2mm x 86.4mm; Display Resolution:320 x 240 Pixels; Screen Size:5.7"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
IDEC Human Machine Interface - HG2G-5TT22TF-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Human Machine Interface
HG2G-5TT22TF-B
IDEC Human Machine Interface HG2G-5TT22TF-B
5.7 TFT 65K (Black Bezel)

5.7 TFT 65K (Black Bezel)

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1091-ND 74Y9918 HG2G-5TT22TF-B
Product Name Machine Interface Touch Screen Panel, 5.7In, Tft Lcd, Blk; Meter Display Type Idec IDEC Human Machine Interface
Display Options Color; Touch Screen Color; Touch Screen
Unlock Full Specs
to access all available technical data