Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HUMAN MACHINE INTERFACES
IMO PRECISION CONTROLS LIMITED
IV204E-SECP -- IMOA HUMAN MACHINE INTERFACE
IMO Precision Controls Limited
IMOA Human Machine Interface
IV204E-SECP
Description
iView 4.3inch Colour HMI Screen 480
Galco Industrial Electronics
Done
Description
iView 4.3inch Colour HMI Screen 480
Suppliers
Company
Product
Description
Supplier Links
Galco Industrial Electronics
Madison Heights, MI, United States
IMOA Human Machine Interface
IV204E-SECP
IMOA Human Machine Interface
IV204E-SECP
iView 4.3inch Colour HMI Screen 480
iView 4.3inch Colour HMI Screen 480
Supplier's Site
Technical Specifications
Galco Industrial Electronics
Product Category
Human Machine Interfaces
Product Number
IV204E-SECP
Product Name
IMOA Human Machine Interface
Unlock Full Specs
to access all available technical data
Similar Products
Sensata Technologies
DP700 Digital Readout
Specs
Configuration
Panel
I/O Interfaces
RS232
Type
Flat Panel Display
View Details
Advantech
Touch Screen, Fhd, 23.8, 240Vac, Pcap; Meter Display Type Advantech
VUE-2238-FD35PX-N4
Specs
Screen
Graphic
Resolution
1920 x 1080 Pixels
Display Size
23.8 inch (605 mm)
View Details
Festo Corporation
Machine Interface
CDPX-X-E1-W-7
Specs
Display Options
Color; Touch Screen
Operating Temperature
-4 to 140 F (-20 to 60 C)
View Details
Control Instruments Corp.
Touch Screen Operator Interface
HMI004
Specs
Devices Supported
9
Devices Controlled
Remote Analyzers
Configuration
Panel
View Details