IDEC Corporation Machine Interface HG1G-4VT22TF-B

Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet
Description
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Machine Interface - 1885-1291-ND - DigiKey
Thief River Falls, MN, United States
Machine Interface
1885-1291-ND
Machine Interface 1885-1291-ND
"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

"Human Machine Interface (HMI) Touchscreen 4.3"" Color"

Buy Now Datasheet
IDEC Human Machine Interface - HG1G-4VT22TF-B - Galco Industrial Electronics
Madison Heights, MI, United States
IDEC Human Machine Interface
HG1G-4VT22TF-B
IDEC Human Machine Interface HG1G-4VT22TF-B
4.3 TFT 65K (Black Bezel)

4.3 TFT 65K (Black Bezel)

Supplier's Site
Hmi, 4.3, Tft Lcd Colour, Black Bezel; Meter Display Type Idec - 02AC2805 - Newark, An Avnet Company
Chicago, IL, United States
Hmi, 4.3, Tft Lcd Colour, Black Bezel; Meter Display Type Idec
02AC2805
Hmi, 4.3, Tft Lcd Colour, Black Bezel; Meter Display Type Idec 02AC2805
HMI, 4.3", TFT LCD COLOUR, BLACK BEZEL; Meter Display Type:TFT LCD Touch Screen; Display Size:95.04mm x 53.856mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

HMI, 4.3", TFT LCD COLOUR, BLACK BEZEL; Meter Display Type:TFT LCD Touch Screen; Display Size:95.04mm x 53.856mm; Display Resolution:480 x 272 Pixels; Screen Size:4.3"; Supply Voltage Min:12VDC; Supply Voltage Max:24VDC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Galco Industrial Electronics Newark, An Avnet Company
Product Category Human Machine Interfaces Human Machine Interfaces Human Machine Interfaces
Product Number 1885-1291-ND HG1G-4VT22TF-B 02AC2805
Product Name Machine Interface IDEC Human Machine Interface Hmi, 4.3, Tft Lcd Colour, Black Bezel; Meter Display Type Idec
Display Options Color; Touch Screen Touch Screen
Unlock Full Specs
to access all available technical data

Similar Products

DP700 Digital Readout -  - Sensata Technologies
Sensata Technologies
Specs
Configuration Panel
I/O Interfaces RS232
Type Flat Panel Display
View Details
12.1
Specs
Configuration Panel
Certifications CB, UL, CE, FCC Class A, CCC, BSMI, Energy Star
Display Size 12.0 inch (305 mm)
View Details
Machine Interface - 2171-CDPX-X-E2-W-7-EX2-ND - DigiKey
Specs
Display Options Color
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details
Touch Screen Operator Interface - HMI004 - Control Instruments Corp.
Specs
Devices Supported 9
Devices Controlled Remote Analyzers
Configuration Panel
View Details