Festo Corporation Datasheets for Pipe Fittings

Pipe fittings cover many components that connect pipe ends for in-line, offset, multi-port, and mounting configurations.
Pipe Fittings: Learn more

Page: 1 2
Product Name Notes
Brass or aluminum Reducing nipple Elbow Sleeve Double nipple Distributor Elbow fitting T-fitting Adapter Operating medium compressed air, vacuum
Mini series for pneumatic tubing with imperial dimensions Compact for maximum component density in confined installation spaces Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and...
Nickel-plated brass, PP Quick coupling for standard applications without safety function With external or internal thread or with barbed fitting or quick connector Shut off at one or both ends...
Nickel-plated brass Sleeve Extension Double nipple Reducing nipple L-, T-, Y-, or X-fitting Operating medium compressed air, vacuum
Solid-metal brass, chemically nickel-plated High corrosion and chemical resistance Highly resistant to temperatures and pressure Food-safe, see www.festo.com/sp/npq h -> "Certificates" tab Operating media: compressed air, vacuum, water
Standard series for pneumatic tubing with imperial dimensions Pneumatic connection via R, NPT, UNF, metric thread or push-in sleeve PBT and nickel-plated brass Operating media compressed air (vacuum)
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT and nickel-plated brass Operating media: compressed air, vacuum, (water)
Standard series Wide range of variants: large selection for maximum flexibility in standard applications PBT or nickel-plated brass Operating medium compressed air, vacuum
Very easy-to-clean thanks to chambered O-ring and fewer edges that accumulate dirt Optimal price/performance ratio, ideal for applications from a single source Maximum corrosion resistance (corrosion resistance class CRC 4...

Next >>