DME Company Steel Tube BTS105

Description
Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.
Description
Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.

Suppliers

Company
Product
Description
Supplier Links
Steel Tube - BTS105 - DME Company
Madison Heights, MI, USA
Steel Tube
BTS105
Steel Tube BTS105
Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.

Bubbler Tubes, Diverting Plugs and Rods
D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions.
D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tubing
Product Number BTS105
Product Name Steel Tube
Type Metal
Material Stainless Steel; 304 Stainless Steel
Shape Round
Application Coolant; Water (optional feature); Molding
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details