DME Company Brass Bubbler Tube BT105

Description
Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.
Description
Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.

Suppliers

Company
Product
Description
Supplier Links
Brass Bubbler Tube - BT105 - DME Company
Madison Heights, MI, USA
Brass Bubbler Tube
BT105
Brass Bubbler Tube BT105
Bubbler Tubes, Diverting Plugs and Rods D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions. D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.

Bubbler Tubes, Diverting Plugs and Rods
D-M-E Bubbler Tubes are used for cooling cores in molds or dies. They are supplied threaded at both ends, thus permitting two threaded tubes to be cut from the 18" length supplied. They can be used as replacement tubes in Cascade Water Junctions.
D-M-E Brass Diverting Plugs and Rods are used to redirect water flow through water lines drilled in a mold or die.

Supplier's Site

Technical Specifications

  DME Company
Product Category Tubing
Product Number BT105
Product Name Brass Bubbler Tube
Type Metal
Material Brass / Bronze
Shape Round
Application Coolant; Water (optional feature); Molding
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details