Essentra Components Datasheets for Rivets
Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more
| Product Name | Notes |
|---|---|
| Commonly used to fix connector's to printed circuit boards Easily installed by hand 4 different styles in a UL94 V-2 rated Nylon 6/6 | |
| Countersunk design for flush surface Tamper resistant design Accomodates countersunk hole specification DIN ISO 7721 Available in black or white Easily installed by hand UL94 V-2 Nylon 6 1,000 per... | |
| Flat, beveled head eases assembly and disassembly Easily pushed in by hand As the pin is inserted into the grommet, the legs expand, locking it in place 13 Sizes. Hole... | |
| Flat, push/pull knob head lets river snap in and out of hole up to 25 times For applications that require quick assembly and disassembly Easily pushed in by hand As... | |
| Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both... | |
| Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel... | |
| These fir tree or barbed rivets have a ribbed design that ensures a fast and easy installation while securely holding into various materials such as wood, metal, foam, rubber and... | |
| These rivets are a one-piece design with a pre-driven pin Many styles avaiable for a variety of hole sizes and panel thicknesses Removable by pulling out the pin Black, Nylon... | |
| These snap rivets are designed to mount fans eliminating the need for a screw nut combination. Prongs expand to hold securely as pin is driven in, single-operation mounting saves time... | |
| Using a Phillips head screwdriver, the pin is screwed into the grommet As pin is inserted into the body, the grommet expands locking it in place Removable using a phillips... |
| << Prev |