Essentra Components Datasheets for Rivets

Rivets are headed pins with a point that passes through two pieces of material. Beating or pressing down the point causes it to spread out and form a second head. Rivets can be used to connect two plates or pieces of material together.
Rivets: Learn more

Page: 1 2 3 4
Product Name Notes
Combination of two mating parts to clamp flat surfaces together Male and female parts are sold separately Low profile on both sides of the panel Available in black and natural...
Easily snapped in by hand Removable by pulling on the side taps of the pin Allow blind side fixing Pin and Grommet are provided separately Can be used in a...
Fasten a heat sink to a processor chip on a PCB They have an integrated spring that provides continuous pressure to the heat sink until the thermal adhesive cures The...
Our most popular and easiest to install plastic rivets! Simply push the head in and the grommet expands to hold it in place Removable by pulling head Available in both...
Pre-Installed pin for easy finger pressure installation Can be mounted in a .25" Round or .22" Square hole Use square hole mounting for anti-rotaion applications UL94 V-2 rated Nylon
Push-in rivets typically require no tools for installation; they fit easily with a push Fasten thin gauge material or lightweight components Buttonhead ios suitable for the front of panels Natural...
Pushing the pin into the rivet body causes the legs to expand and grip the material The legs fold out to .73" wide Once installed, the rivet cannot be removed...
Rivet pin is driven into the legs which expand, locking it in place Designed for non-removable applications Offered in a variety of styles and sizes for different hole sizes and...
Snap Latch Rivets are designed for fast and easy installation or removal by snapping in and out of place. These rivets use a grommet and mating part for various panel...
These drive fasteners are a multi-purpose, front loaded fastener They have a hollow body which increases their flexibility for ease of insertion and removal Can be used as a decorative...
These expansion rivets can be set "blind" without the need for access to the back of the panel Set by pulling the mandrel head into the rivet body, expanding the...
These fasteners have a unique key-hole shaped interior which increases flexibility for easy assembly by hand Angled panel lock section that takes up slack in panels to provide a tight...
These push in rivets provide an inexpensive, fast way to fasten object together They may also be used as a hole plug or as push-in bumpers The legs provide compression...
These push rivets are designed to mount fans eliminating the need for a screw nut combination. The pin is driven into the grommet expanding the legs. These are non-removable from...
These rivets are an easy and economical solution to mating objects together The mounting arrowhead locks it securely in place They can be removed from the underside of the board...
Use 2 identical pieces per hole. Parts nest when squeezed together. Holds flat panels together Serrated teeth adjust to a variety of panel thicknesses and provide a very secure hold...

<< Prev Next >>