Essentra Components Hardware, Fasteners, Accessories - Rivets SRH-3535

Description
Win Source Part Number: 1275061-SRH-3535 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.140" (3.56mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.039" ~ 0.079" (0.99mm ~ 2.01mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet
Description
Win Source Part Number: 1275061-SRH-3535 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.140" (3.56mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.039" ~ 0.079" (0.99mm ~ 2.01mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hardware, Fasteners, Accessories - Rivets - SRH-3535 - Win Source Electronics
Laguna Hills, CA, United States
Hardware, Fasteners, Accessories - Rivets
SRH-3535
Hardware, Fasteners, Accessories - Rivets SRH-3535
Win Source Part Number: 1275061-SRH-3535 Category: Hardware, Fasteners, Accessories>Rivets Series: Richco, SRH Type: Snap Rivet Package: Bulk Standard Package: 1,000 Material: Nylon Rivet Diameter: 0.138" (3.51mm) Rivet Length: 0.140" (3.56mm) Head Diameter: 0.252" (6.40mm) Head Height: 0.039" (0.99mm) Hole Diameter: 0.144" (3.66mm) Grip Range: 0.039" ~ 0.079" (0.99mm ~ 2.01mm) ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 3926.90.9985 Mfr: Essentra Components

Win Source Part Number: 1275061-SRH-3535
Category: Hardware, Fasteners, Accessories>Rivets
Series: Richco, SRH
Type: Snap Rivet
Package: Bulk
Standard Package: 1,000
Material: Nylon
Rivet Diameter: 0.138" (3.51mm)
Rivet Length: 0.140" (3.56mm)
Head Diameter: 0.252" (6.40mm)
Head Height: 0.039" (0.99mm)
Hole Diameter: 0.144" (3.66mm)
Grip Range: 0.039" ~ 0.079" (0.99mm ~ 2.01mm)
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 3926.90.9985
Mfr: Essentra Components

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Rivets
Product Number SRH-3535
Product Name Hardware, Fasteners, Accessories - Rivets
Unlock Full Specs
to access all available technical data

Similar Products

Flat Head Sealing Rivets -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
View Details
Rivets - 2184456 - RS Components, Ltd.
RS Components, Ltd.
Specs
Rivet Type Blind; Blind
Material Stainless Steel
Body / Shank Diameter 0.1339 inch (3.4 mm)
View Details
Rivets - 36-26-ND - DigiKey
Keystone Electronics Corp.
Specs
Rivet Type Eyelets
Material Brass
Finish Tin
View Details
Drive Rivet, Universal Head, 3.2 mm - 38-104-05-13 - Southco
Specs
Rivet Type Drive
Head Type Universal
Material Aluminum
View Details
2 suppliers