Festo Corporation Datasheets for Plug Valves

Quarter-turn plug valves use a cylindrical or tapered plug with a hole in the center to control straight through flow when in the open position.
Plug Valves: Learn more

Product Name Notes
solenoid coil MSFG-12 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Characteristic coil data=12 V DC: 4.1 W
solenoid coil MSFG-24/42-50/60-DS- OD For standard plug socket per DIN EN 175301 Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSFW-110-50/60 With standard plug socket Assembly position=Any, Switching position indicator=No, Min. pickup time=10 ms, Duty cycle=100%, Power factor cos {phi}=0,7
solenoid coil MSG-24DC With standard plug socket per DIN EN 175301 Materials note=Conforms to RoHS
solenoid coil MSG-24DC-OD With pin connections for plug sockets per DIN EN 175301 Assembly position=Any, Min. pickup time=10 ms, Duty cycle=100%, Protection class=IP65, Materials note=Conforms to RoHS
Corresponds to ISO 5599-1 Electrical connection via central plug Robust metal housing Manifold assembly with mixed sizes possible
Directly actuated poppet valve Fast-switching valve: switching times down to 2 ms Direct mounting, individual sub-base, manifold assembly Manifold block for 2 ... 10 pneumatic valves
Directly actuated poppet valve Miniature valve: width dimension 10 mm Switching times down to 4 ms Sub-base valve Manifold block for 2 ... 10 pneumatic valves Use as a pilot...
For valve manifold VTSA/VTSA-F Robust metal housing
High flow rates Large nominal diameters with relatively small solenoids No pressure difference required Can also be used in vacuum technology
Sturdy and reliable Wide range of voltages due to individual coils Principle with armature guide tube
Universally applicable individual valve High flow rate relative to its size