Watson Marlow Pumps Group Datasheets for Injection Pumps
Injection pumps are designed to inject measured amounts of fluid into a reservoir or production system.
Injection Pumps: Learn more
| Product Name | Notes |
|---|---|
| 102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min 102FS/R pumps comprise a pumphead,... | |
| 401U/DM2 and 401U/DM3 multi-channel pumps accept three-bridge manifold tubing and provide flow rates from 0.001-36.3 ml/min. Precision machined four-roller aluminium rotors Ultra-compact with single control for direction, speed, start/stop Analogue... | |
| 403U/L: low-pulsing single-channel, from 0.11 to 180 ml/min The 403U/R1, 403U/L and 403U/L2 are precision manual/auto-control pumps which use 1.6mm wall tubing. All have spring-loaded tracks to maximise tube life... | |
| 403U/R1: single channel flows from 0.06 to 150 ml/ Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionmin The 403U/R1,... | |
| 405U/L: low-pulsing, single channel flows up to 730 ml/m Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The 405U/L pump... | |
| 405U/R1: single channel flows from 0.44 to 610 ml/mi Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The 405U/R1 pump... | |
| Watson-Marlow 620SN/R, 620UN/R, 620DuN/R: 0-2 bar NEMA 4X (IP66) low pulsation pumps fitted with LoadSure continuous tubing element pumpheads Rugged 620N cased pump drives offer NEMA 4X (IP66) ingress protection... | |
| Bredel engineering created an entirely new type of pump - the high-pressure hose pump. Its patented technology achieved what was believed to be impossible: the unbeatable simplicity, reliability and low... | |
| Finally, a hose pump to handle tough hydrocarbons! Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – | |
| Technical information and features Instrument quality in previously unseen size 31 x 48 mm (1.2”x 1.9”) Flow rates from 30 μl/min to 30 ml/min Precision dispenses down to one microliter... | |
| The 100 series is Watson-Marlow's low-flow single-channel range, used world-wide with fermenters. Two cased pumps are available, the 101U/R variable speed pump with auto analog and manual control, and the... | |
| The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be... | |
| The 400F/D is our standard instrument quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can... | |
| The 400F/DM is our standard instrument-quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior life and flow-accuracy. The tubing occlusion can be adjusted... | |
| The 500 series is Watson-Marlow's top-selling pump range for applications ranging from pulp & paper, printing and mining to food processing and from contact lens monomer dosing to industrial water... | |
| The all-new 323 range brings a stunning new level of performance and quality to laboratory and process pumping. There are four new drives with five pumphead options. The 323 range... | |
| The all-new Sci-Q 323 range is designed exclusively for scientific pumping needs, and brings a stunning new level of performance and quality to the laboratory benchtop. There are two new... | |
| 102R pumpheads accept tubes up to 4.8mm bore and provides continuous flow rates up to 106 ml/min and intermittent flow rates up to 212 ml/min 102FD/R pumps have a 102R... | |
| 25mm pump provides a maximum flow rate of 575 gph Self-priming and dry running, with no valves, seals or glands Hinged access door makes tube loading simple and safe Long... | |
| 403U/L2: dual channel flows up to 92 ml/min per channel Digital speed control via top panel mounted keypad Reversible motor for easy fluid recovery Max high speed priming functionThe 403U/R1,... | |
| 405U/L2: for dual channel flows up to 370 ml/min per channel Digital speed control via top panel mounted keypad. Reversible motor for easy fluid recovery. Max high speed priming function.The... | |
| Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 20mm Minimum starting torque 500 in lbs (94 Nm) Capacity per revolution 0.04... | |
| Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 3/8" (10mm) Minimum starting torque 250 in lbs (47 Nm) Capacity per revolution... | |
| Direct-coupled design, 30% smaller footprint Improved choice of flanges, threaded inserts or sanitary connectors Inner hose diameter 5/8" (15mm) Minimum starting torque 500 in lbs (60 Nm) Capacity per revolution... | |
| Dual pumpheads for balanced twin-channel flows Flow rates from 0.025 to 4.9 gpm (0.1 to 18.7 liter/min) per channel 621FX/R, 621DFX/R twin-roller pumps accept continuous tubing 621FX/RE, 621DFX/RE twin-roller pumps... | |
| Dual pumpheads for balanced twin-channel flows Flow rates up to 4.8 gpm (15.8 liter/min) per channel 621IX/R twin-roller pumps accept continuous tubing 621IX/RE twin-roller pumps accept LoadSure™ elements 621IX/RE4 four-roller... | |
| Extremely compact design Flow rates up to 200 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/M1 pump has premium features at an economical price. | |
| Extremely compact design Flow rates up to 82 ml/min Wide range of gear motors available Tube elements for easy loading The 400F/N pump has premium features at an economical price. | |
| Extremely precise in flow control in a flexible design Flow rates up to 600ml/min Wide range of gear motors available Accepts tubing elements in six standard sizes With the 400F/R1,... | |
| Fitted with 304MC five-channel microcassette pumphead Flow rates up to 53 ml/min per channel Add one snap-fit 304MCX extension pumphead for ten channels MemoDose facility for accurate single shot dosing... | |
| Fitted with 308MC five-channel microcassette pumphead Flow rates up to 36 ml/min per channel Add one snap-fit 308MCX extension pumphead for ten channels MemoDose facility for accurate single shot dosing... | |
| Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes... | |
| Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm,... | |
| Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed... | |
| Flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade... | |
| Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm,... | |
| Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed... | |
| Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade... | |
| Flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester)... | |
| Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min) 621F/R, 621DF/R twin-roller pumps accept continuous tubing 621F/RE, 621DF/RE twin-roller pumps accept LoadSure™ elements 621F/RE4, 621DF/RE4 four-roller pumps accept... | |
| Flow rates from 0.025 to 4.8 gpm (0.1 to 18.1 liter/min) 621I/R twin-roller pumps accept continuous tubing 621I/RE twin-roller pumps accept LoadSure™ elements 621I/RE4 four-roller pumps accept LoadSure™ elements Twin... | |
| Flow rates from 12ml/min to 4.0 litre/min Variable speed, high torque, reversible four vane pneumatic motor Clutched rotor for rapid and effortless tube loading 24-hour-duty rated One-year full warranty Value... | |
| Flow rates up to 24.7 gph at 60psi peak pressure with 520 LoadSure elements 520REMC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive... | |
| Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of... | |
| Flow rates up to 55.5 gph at 30 psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy Brushless motor, 2200:1... | |
| Flow rates up to 55.5 gph at 30psi peak pressure with 520 LoadSure elements 520REL pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive... | |
| Flow rates up to 56.9 gph at 30 psi peak pressure with 520 LoadSure elements 520RELC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of... | |
| Flow rates up to 7.4 gph at 100psi constant pressure with 520 LoadSure elements 520REHC pumphead features large swept volume with sprung rollers for high accuracy, gentle pumping of shear-sensitive... | |
| Flows up to 8.8 GPM (33.3 liters/min) and 30 psi maximum operating pressure with single channel 720R pumphead Continuous tubing from source to delivery 3,600:1 control ratio (0.1 to 360rpm... | |
| High-power, four-vane air motor-driven pumps 5:1 speed control capability with suitable regulator Two-year warranty 24-hour-duty rated Maximum flow rate 4.8 gpm (18.1 liter/min) Reversible A filtered and lubricated air supply... | |
| Inner hose diameter 100mm (4") Minimum starting torque 40,000 in lbs (3,100 Nm) Capacity per revolution 5.28 gal (20.0 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow... | |
| Inner hose diameter 25mm (1") Minimum starting torque 115 Nm (1,600 in lbs) Capacity per revolution 0.3 litre (0.079 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi) Maximum... | |
| Inner hose diameter 32mm (1 1/4") Minimum starting torque 210 Nm (3,000 in lbs) Capacity per revolution 0.625 litre (0.165 gal) Maximum discharge pressure 1600 kPa, 16 bar (230 psi)... | |
| Inner hose diameter 40mm (1 1/2") Minimum starting torque 4,000 in lbs (320 Nm) Capacity per revolution 0.351 gal (1.33 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous... | |
| Inner hose diameter 50mm (2") Minimum starting torque 10,000 in lbs (620 Nm) Capacity per revolution 0.766 gal (2.9 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow... | |
| Inner hose diameter 65mm (2 1/2") Minimum starting torque 12,000 in lbs (1,150 Nm) Capacity per revolution 1.77 gal (6.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous... | |
| Inner hose diameter 80mm (3 1/8") Minimum starting torque 20,000 in lbs (2,000 Nm) Capacity per revolution 3.09 gal (11.7 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous... | |
| Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable... | |
| Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds NEMA 4X wash-down and dustproof enclosure suitable... | |
| Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Dispenses 500ml to within +/-0.5% in 4.2 seconds Stores up to 50 dispensing programs Non-drip... | |
| Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for... | |
| Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.6 seconds Stores up to 50 dispensing programs Non-drip function... | |
| Keypad entry of flow rates from 0.00053 gpm to 3.28 gpm (0.002 -12.4 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing... | |
| Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for... | |
| Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds NEMA 4X wash-down and dustproof enclosure suitable for... | |
| Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds Stores up to 50 dispensing programs Non-drip function... | |
| Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing... | |
| Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable... | |
| Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds NEMA 4X wash-down and dustproof enclosure suitable... | |
| Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Dispenses 500ml to within +/-0.5% in 2.7 seconds Stores up to 50 dispensing programs Non-drip... | |
| Keypad entry of flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated... | |
| Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min) Dispenses 500ml to within +/-0.5% in 3.0 seconds Stores up to 50 dispensing programs Non-drip function... | |
| Keypad entry of flow rates from 0.0011 gpm to 4.76 gpm (0.004 -18 liter/min)NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior... | |
| Keypad entry of flow rates from 0.002 liter/min to 12.4 liter/min Dispenses 500ml to within +/-0.5% in 2.6 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments... | |
| Maximum flow rate of 35 gpm (8000 liter/hour) Hinged door makes changing tube simple and safe Use USP Class VI Bioprene tubing Choice of continuous tubing or elements with hygienic... | |
| Two-year warranty Twenty-four-hour-dut y rated Manual speed control. For auto-control, purchase 205U/CA Flow-rates up to 18.4 ml/min per channel Membrane keypad and menu control of all functions 4, 8, 12,... | |
| Ultra-compact with single control for direction, speed, start/stop Analogue speed control and remote switching via a 15D connectorThe 401U/D1 accepts standard 1.6mm wall tubing up to 3.2mm bore in seven... | |
| VM2 provides 2 channels, Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max... | |
| VM3 3 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming... | |
| VM4 4 channels Flow rates from 0.001 to 17 ml/min per channel Ten stainless-steel rollers with low-friction bearings Digital speed control via top panel mounted keypad. Reversible with Max priming... |