Watson Marlow Pumps Group 620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive Model 620S/RE4

Description
Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Dual voltage range; 100-120/200-240V 50/60Hz Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
Datasheet
Description
Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Dual voltage range; 100-120/200-240V 50/60Hz Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive - Model 620S/RE4 - Watson Marlow Pumps Group
Wilmington, MA, USA
620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive
Model 620S/RE4
620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive Model 620S/RE4
Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Large speed/flow display with easy-to-clean membrane keypad Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) MemoDose for accurate single shot dispensing Wire-free guard-switching stops the pump if the pumphead is opened while running Dual voltage range; 100-120/200-240V 50/60Hz Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.
  • Flow rates from 0.00079 gpm to 3.43 gpm (0.003 - 13 liter/min)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • Large speed/flow display with easy-to-clean membrane keypad
  • Digital speed adjustment with choice of 0.1rpm, 0.5rpm, 1rpm, 2rpm, 5rpm and 10rpm step changes
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • MemoDose for accurate single shot dispensing
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Dual voltage range; 100-120/200-240V 50/60Hz

Fitted as standard with the new 620RE4 Mark II, minimal pulsation pumphead, for high performance tubing elements. Watson-Marlow's patented LoadSure™ elements offer one minute maintenance and ensure correct loading for long tubing life and accuracy. This pumphead can easily be positioned in two orientations (ports right or ports down) and features four stainless steel rollers which can be retracted for CIP and SIP.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620S/RE4
Product Name 620RE4 NEMA 2 (IP31) Medium Pressure Pump Drive
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 3.430 GPM (12.99 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Conditioning Submersible Chopper Pump -  - Vaughan Company
Specs
Pump Type Centrifugal Pump; Submersible Pump
Liquid Flow 400.000 to 1800.000 GPM (1515.15 to 6818.18 L/min)
HP 5.00 to 40.00 HP
View Details
Screw Pumps - PDA Series with Valve and ISO Integrated Bellhousing (Motor 80/90) - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 145.0 psi (102 m of Water)
Liquid Flow 5.544 to 42.240 GPM (21.00 to 160.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details