Watson Marlow Pumps Group 600 Series Mid-Flow Peristaltic Pump Model 621P/R

Description
High-power, four-vane air motor-driven pumps 5:1 speed control capability with suitable regulator Two-year warranty 24-hour-duty rated Maximum flow rate 4.8 gpm (18.1 liter/min) Reversible A filtered and lubricated air supply is essential. The speed of the pump is controlled by fitting a regulator at the inlet. A speed range of approximately 5:1 is normally obtainable. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 6530RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet
Description
High-power, four-vane air motor-driven pumps 5:1 speed control capability with suitable regulator Two-year warranty 24-hour-duty rated Maximum flow rate 4.8 gpm (18.1 liter/min) Reversible A filtered and lubricated air supply is essential. The speed of the pump is controlled by fitting a regulator at the inlet. A speed range of approximately 5:1 is normally obtainable. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 6530RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Series Mid-Flow Peristaltic Pump - Model 621P/R - Watson Marlow Pumps Group
Wilmington, MA, USA
600 Series Mid-Flow Peristaltic Pump
Model 621P/R
600 Series Mid-Flow Peristaltic Pump Model 621P/R
High-power, four-vane air motor-driven pumps 5:1 speed control capability with suitable regulator Two-year warranty 24-hour-duty rated Maximum flow rate 4.8 gpm (18.1 liter/min) Reversible A filtered and lubricated air supply is essential. The speed of the pump is controlled by fitting a regulator at the inlet. A speed range of approximately 5:1 is normally obtainable. Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 6530RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.
  • High-power, four-vane air motor-driven pumps
  • 5:1 speed control capability with suitable regulator
  • Two-year warranty
  • 24-hour-duty rated
  • Maximum flow rate 4.8 gpm (18.1 liter/min)
  • Reversible

A filtered and lubricated air supply is essential. The speed of the pump is controlled by fitting a regulator at the inlet. A speed range of approximately 5:1 is normally obtainable.

Any pumphead and tubing combination can be used for 0 to 2 bar (0 to 30 psi) operation. For 30 to 60psi (2 to 4 bar) operation, use a 620RE or 6530RE4 pumphead fitted with a Marprene®, Bioprene® or Sta-Pure® element, or a 620R pumphead fitted with continuous Sta-Pure® tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 621P/R
Product Name 600 Series Mid-Flow Peristaltic Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.800 GPM (18.18 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Vertical Selfpriming Side Channel Pumps Type SMV -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump; Self-Priming Pump
Media Chemical Pump
View Details