Watson Marlow Pumps Group PetroProof Hose Pump Model SP15/20

Description
Finally, a hose pump to handle tough hydrocarbons! Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW! As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications. Common applications include: Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering! The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.
Datasheet
Description
Finally, a hose pump to handle tough hydrocarbons! Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW! As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications. Common applications include: Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering! The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PetroProof Hose Pump - Model SP15/20 - Watson Marlow Pumps Group
Wilmington, MA, USA
PetroProof Hose Pump
Model SP15/20
PetroProof Hose Pump Model SP15/20
Finally, a hose pump to handle tough hydrocarbons! Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW! As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications. Common applications include: Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze. Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering! The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.

Finally, a hose pump to handle tough hydrocarbons!

Petrochemicals, hydrocarbons, and oil based products were all beyond the reach of peristaltic pumps due to incompatibility with the rubber hose – UNTIL NOW!

As the world leader in hose pump technology, the research and development team at Watson-Marlow Bredel is constantly investigating and testing a wide range of rubber and thermoplastic hose materials to broaden our range of applications. We’ve identified a revolutionary new TPE (thermoplastic elastomer) that matches oil resistance with the dynamic properties needed for long life in a hose pump. Designed around this material, the PetroProof pump was born and is the first peristaltic hose pump in the world capable of handling hydrocarbon liquids in continuous duty applications.

Common applications include:

  • Toluene as solvents in the production of a myriad of materials such as gaskets or like material, aerosol spray paints, wall paints, lacquers, paint strippers, adhesives, printing ink, spot removers, cosmetics, perfumes, and antifreeze.
  • Paints, lacquers and adhesives are commonly pumped in many markets including printing, pulp & paper, packaging, construction, manufacturing and automotive - all markets that need low flow metering!
  • The ability to handle oil, polymers, fats, fuel oils and cleaning chemicals means this pump is perfect for applications in industrial wastewater as well.
Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SP15/20
Product Name PetroProof Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 72.5 psi (50.97 m of Water)
Liquid Flow 2.380 GPM (9.02 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100278 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Turbine Pumps Type TPM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump; Turbine Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 572 F (300 C)
View Details
Water Pumps - 1253593 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 0.0 psi (0.0071 m of Water)
Media Temperature 140 F (60 C)
Power Source 3 → 6 v
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details