Watson Marlow Pumps Group Heavy Duty Fixed-Speed DC OEM Pump Model 313FDM/D

Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
Description
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Fixed-Speed DC OEM Pump - Model 313FDM/D - Watson Marlow Pumps Group
Wilmington, MA, USA
Heavy Duty Fixed-Speed DC OEM Pump
Model 313FDM/D
Heavy Duty Fixed-Speed DC OEM Pump Model 313FDM/D
Flip-top easy-loading design 313 has three rollers for maximum flow rates 314 has four rollers for minimum pulsation Up to 2 l/min continuously, 3 l/min intermittently Accepts seven tube sizes without adjustment Up to six pumpheads on one drive Rated for 24-hour duty One-year warranty 313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive). 313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.
  • Flip-top easy-loading design
  • 313 has three rollers for maximum flow rates
  • 314 has four rollers for minimum pulsation
  • Up to 2 l/min continuously, 3 l/min intermittently
  • Accepts seven tube sizes without adjustment
  • Up to six pumpheads on one drive
  • Rated for 24-hour duty
  • One-year warranty

313D pumpheads mount to either Watson-Marlow 300 series OEM drives or user's own drives having the same shaft arrangement. 313B bareshaft pumpheads fit drives with a flexible coupling. Pumpheads to accept 2.4mm wall tube are available where pressure or suction requirements are greater. Extension pumpheads snap-fit directly behind the 313D or 313D2 pumpheads up to a maximum of six pumpheads (depending on the power limit of the drive).

313 and 314 pumpheads can operate at pressures up to 4 bar when fitted with STA-PURE or CHEM.SURE tubing. The drive must generate sufficient torque and the maximum number of extension pumpheads that can be used will be reduced.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 313FDM/D
Product Name Heavy Duty Fixed-Speed DC OEM Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cadent™ 3 Syringe Pump - 100276 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 480122 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.33 m of Water)
Liquid Flow 0.172 GPM (0.65 L/min)
Power Source 3 → 4 v
View Details
Air-Driven Liquid Pump - 10 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 8000.0 to 15000.0 psi (5625 to 10546 m of Water)
Liquid Flow 1.030 to 2.112 GPM (3.90 to 8.00 L/min)
View Details