Watson Marlow Pumps Group 400B Series Compact Multi-Channel Pump Model 400F/B1

Description
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts continuous tubing with a 1.6 mm wall. The tubing is available in 6 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.
Description
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts continuous tubing with a 1.6 mm wall. The tubing is available in 6 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Suppliers

Company
Product
Description
Supplier Links
400B Series Compact Multi-Channel Pump - Model 400F/B1 - Watson Marlow Pumps Group
Wilmington, MA, USA
400B Series Compact Multi-Channel Pump
Model 400F/B1
400B Series Compact Multi-Channel Pump Model 400F/B1
The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts continuous tubing with a 1.6 mm wall. The tubing is available in 6 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

The 400F/B1 is our standard instrument-quality peristaltic pump for low flow rates. The 400F/B1 has a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can be adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts continuous tubing with a 1.6 mm wall. The tubing is available in 6 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 400F/B1
Product Name 400B Series Compact Multi-Channel Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Side-channel Pumps Type SCM -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 464 F (240 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Fierra Series Pumps - Model F12 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 2600.0 to 4000.0 psi (1828 to 2812 m of Water)
Liquid Flow 11.800 to 23.200 GPM (44.70 to 87.88 L/min)
View Details