Watson Marlow Pumps Group 400B Series Compact Multi-Channel Pump Model 400F/D3

Description
The 400F/D is our standard instrument quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.
Description
The 400F/D is our standard instrument quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Suppliers

Company
Product
Description
Supplier Links
400B Series Compact Multi-Channel Pump - Model 400F/D3 - Watson Marlow Pumps Group
Wilmington, MA, USA
400B Series Compact Multi-Channel Pump
Model 400F/D3
400B Series Compact Multi-Channel Pump Model 400F/D3
The 400F/D is our standard instrument quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

The 400F/D is our standard instrument quality peristaltic pump for low flow rates. The pumps have a spring-loaded track, which gives superior tube life and flow-accuracy. The tubing occlusion can adjusted to produce higher pressures. The pump is available with four standard gearmotors. Each one is extremely small in size and has low power requirements. The pump accepts tube elements with a 1.0 mm wall thickness. The tubing is available in 4 bore sizes, allowing the user to precisely match the pump to the required flow. See page 21 for additional options.

Supplier's Site

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 400F/D3
Product Name 400B Series Compact Multi-Channel Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Centrifugal Pumps Type HZ/HZA -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
Cadent™ 6M Syringe Pump - 102678-103050-2 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details