Watson Marlow Pumps Group High Performance Hose Pump Model SPX50

Description
Inner hose diameter 50mm (2") Minimum starting torque 10,000 in lbs (620 Nm) Capacity per revolution 0.766 gal (2.9 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 46 gpm (10,500 liter/hour) Maximum intermittent flow rate 77 gpm (17,500 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet
Description
Inner hose diameter 50mm (2") Minimum starting torque 10,000 in lbs (620 Nm) Capacity per revolution 0.766 gal (2.9 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 46 gpm (10,500 liter/hour) Maximum intermittent flow rate 77 gpm (17,500 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Performance Hose Pump - Model SPX50 - Watson Marlow Pumps Group
Wilmington, MA, USA
High Performance Hose Pump
Model SPX50
High Performance Hose Pump Model SPX50
Inner hose diameter 50mm (2") Minimum starting torque 10,000 in lbs (620 Nm) Capacity per revolution 0.766 gal (2.9 liter) Maximum discharge pressure 230 psi (16 bar) Maximum continuous flow rate 46 gpm (10,500 liter/hour) Maximum intermittent flow rate 77 gpm (17,500 liter/hour) Two-year warranty Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.
  • Inner hose diameter 50mm (2")
  • Minimum starting torque 10,000 in lbs (620 Nm)
  • Capacity per revolution 0.766 gal (2.9 liter)
  • Maximum discharge pressure 230 psi (16 bar)
  • Maximum continuous flow rate 46 gpm (10,500 liter/hour)
  • Maximum intermittent flow rate 77 gpm (17,500 liter/hour)
  • Two-year warranty

Intermittent duty allows a maximum of two hours operation followed by a minimum one hour stop.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model SPX50
Product Name High Performance Hose Pump
Pump Type Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 232.0 psi (163 m of Water)
Liquid Flow 69.000 GPM (261.36 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

EVO3 Syringe Pump - E303 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Screw Centrifugal Pump - Triton® - Vaughan Co., Inc.
Specs
Pump Type Centrifugal Pump; Positive Displacement Pump; Screw Pump
Media Liquids, Liquids with Solids, Sludge
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
82H20-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 2.000 inch (50.8 mm)
Power Source NoSourceIncluded; Basic
View Details