Watson Marlow Pumps Group 600 Series Mid-Flow Peristaltic Pump Model 620DiN/LG

Description
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
Datasheet
Description
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 Series Mid-Flow Peristaltic Pump - Model 620DiN/LG - Watson Marlow Pumps Group
Wilmington, MA, USA
600 Series Mid-Flow Peristaltic Pump
Model 620DiN/LG
600 Series Mid-Flow Peristaltic Pump Model 620DiN/LG
Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min) Dispenses 500ml to within +/-0.5% in 2.4 seconds NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments Chemically resistant powder coated casing (exterior grade polyester) Stores up to 50 dispensing programs Non-drip function eliminates drips at dose end Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.
  • Keypad entry of flow rates from 0.00053 gpm to 3.54 gpm (0.002 -13.4 liter/min)
  • Dispenses 500ml to within +/-0.5% in 2.4 seconds
  • NEMA 4X wash-down and dustproof enclosure suitable for heavy industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • Stores up to 50 dispensing programs
  • Non-drip function eliminates drips at dose end
  • Ramp function for delicate fluids prevents frothing/splashing and enhances accuracy
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5VTTL to 24V industrial logic) or RS485 network control
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) and feedback (0-1478Hz

Fitted as standard with the new 620LG; a specialist pumphead designed for accurate dispensing. The offset, spring-loaded tracks, almost eliminate the natural pulsation of peristaltic pumping. Dedicated to Sta-Pure/Chem-Sure, the 620LG can be used with Y-elements or continuous tubing.

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620DiN/LG
Product Name 600 Series Mid-Flow Peristaltic Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 3.540 GPM (13.41 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - HV Series GMb 15.11 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details