Watson Marlow Pumps Group 620R NEMA 2 (IP31) Pump Model 620Du/R

Description
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet
Description
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
620R NEMA 2 (IP31) Pump - Model 620Du/R - Watson Marlow Pumps Group
Wilmington, MA, USA
620R NEMA 2 (IP31) Pump
Model 620Du/R
620R NEMA 2 (IP31) Pump Model 620Du/R
Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min) Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy NEMA 2 vented wipe-down enclosure suitable for dry industrial environments Chemically resistant powder coated casing (exterior grade polyester) PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes Wire-free guard-switching stops the pump if the pumphead is opened while running Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available Digital status outputs (configurable) via four relays Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs Speed feedback from 0-1478Hz tachometer output Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).
  • Keypad entry of flow rates from 0.00026 gpm to 4.23 gpm (0.001 - 16 liter/min)
  • Brushless DC motor, 2650:1 turndown, 0.1% set speed accuracy
  • NEMA 2 vented wipe-down enclosure suitable for dry industrial environments
  • Chemically resistant powder coated casing (exterior grade polyester)
  • PIN-secure Process Protection; full pump configuration protected by dual operator/supervisor PIN codes
  • Wire-free guard-switching stops the pump if the pumphead is opened while running
  • Remote control (contact closure or 5VTTL to 24V industrial logic) or RS232 network control - PROFIBUS DP now available
  • Digital status outputs (configurable) via four relays
  • Analog speed control (0-10V or 4-20mA) with programmable inputs and high resolution outputs
  • Speed feedback from 0-1478Hz tachometer output
  • Rotor/stroke control inputs allow drop-in replacement of chemical metering pumps

Fitted as standard with the new 620R Mark II pumphead for continuous tubing (3.2mm wall thickness) in bore sizes of 6.4mm, 9.6mm, 12.7mm or 15.9mm. The 620R is ideal for hygienic single-use applications. The pumphead can easily be positioned in two orientations (ports right or ports down).

Supplier's Site Datasheet

Technical Specifications

  Watson Marlow Pumps Group
Product Category Liquid Handling Pumps
Product Number Model 620Du/R
Product Name 620R NEMA 2 (IP31) Pump
Pump Type Dosing Pump; Injection Pump; Metering Pump; Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump; Sanitary Pump
Discharge Pressure 30.0 psi (21.09 m of Water)
Liquid Flow 4.230 GPM (16.02 L/min)
Power Source AC; 115 VAC, 230 VAC
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.5BP-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details